Amphenol Corporation Conan ® 91931-31111LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31111LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31111LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91931-31111LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31111LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 11 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31111LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1134417-91931-31111LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1134417-91931-31111LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1134417-91931-31111LF
Win Source Part Number: 1134417-91931-31111L F Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Conan™, MezzSelect™ Number of Positions: 11 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm Height Above Board: 0.129" (3.28mm) Standard Package: 800 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 91931-31111LF.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 9193131111LF,2266-91 931-31111LF,609-4460 -6,91931-31111LF-ND, 609-4460-1,609-4460- 2 Base Product Number: 91931

Win Source Part Number: 1134417-91931-31111LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Conan™, MezzSelect™
Number of Positions: 11
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm
Height Above Board: 0.129" (3.28mm)
Standard Package: 800
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 91931-31111LF.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 9193131111LF,2266-91931-31111LF,609-4460-6,91931-31111LF-ND,609-4460-1,609-4460-2
Base Product Number: 91931

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4460-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4460-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4460-1-ND
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4460-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4460-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4460-2-ND
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4460-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4460-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4460-6-ND
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD 500V 1A Electronic Connector
2027-91931-31111LF
SMD 500V 1A Electronic Connector 2027-91931-31111LF
11 Pos 1mm Pitch Mezzanine Header, 500V, 1A, Gold, SMD Product overview: 91931-31111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31111LF can be used for catalog matching and distributor lookup.

11 Pos 1mm Pitch Mezzanine Header, 500V, 1A, Gold, SMD Product overview: 91931-31111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31111LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91931-31111LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91931-31111LF
CONN RCPT 11POS SMD GOLD

CONN RCPT 11POS SMD GOLD

Supplier's Site
91931-31111Lf-Conan Rece Rohs Compliant Amphenol Communications Solutions - 98AC5440 - Newark, An Avnet Company
Chicago, IL, United States
91931-31111Lf-Conan Rece Rohs Compliant Amphenol Communications Solutions
98AC5440
91931-31111Lf-Conan Rece Rohs Compliant Amphenol Communications Solutions 98AC5440
91931-31111LF-CONAN RECE ROHS COMPLIANT: YES

91931-31111LF-CONAN RECE ROHS COMPLIANT: YES

Supplier's Site
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 06M2830 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
06M2830
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 06M2830
CONNECTOR, STACKING, RCPT, 11POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 11POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3192
Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3192
CONNECTOR, STACKING, RCPT, 11POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 11POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91931-31111LF 1134417-91931-31111LF 609-4460-1-ND 2027-91931-31111LF 91931-31111LF 98AC5440 06M2830
Product Name Conan ® Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) SMD 500V 1A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91931-31111Lf-Conan Rece Rohs Compliant Amphenol Communications Solutions Connector, Stacking, Rcpt, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Mounting SMD (SMT) Surface Mount Surface Mount
Category Board to Board Connector
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data