MEG-ARRAY ®, 240 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74217-001LF.
Win Source Part Number: 1337689-74217-001LF
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MEG-Array®, MezzSelect™
Number of Positions: 240
Pitch: 0.050" (1.27mm)
Connector Type: Array, Female Sockets
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Mated Stacking Heights: 4mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 300
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 74217
240 Position Connector Array, Female Sockets Surface Mount Gold
CONN ARRAY RCPT 240POS SMD GOLD
MEG-ARRAY 240 POS RECP,-4MM 15-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74217-001LF | 1337689-74217-001LF | 2188-74217-001LFCT-ND | 74217-001LF | 20K6193 |
| Product Name | MEG-ARRAY ® | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array 240 Pos Recp,-4Mm 15-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Voltage Rating | 200 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Array, Female Sockets | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount |