MEG-ARRAY ®, 100 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84513-101LF.
100 Pos 1.27mm Pitch Board-to-Board Receptacle, SMD, LCP, Gold Product overview: 84513-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84513-101LF can be used for catalog matching and distributor lookup.
100 Position Connector Array, Female Sockets Surface Mount Gold
Manufacturer: Amphenol FCI
Win Source Part Number: 766326-84513-101LF
Series: MEG-Array, MezzSelect
Packaging: Reel package
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Connector Type: Array, Female Sockets
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 4mm
Height Above Board: 0.132" (3.35mm)
Mounting: SMD
Family Name: 84513
Categories: Connectors, Interconnects
Introduction Date: November 04, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
CONN ARRAY RCPT 100POS SMD GOLD
STACKING CONNECTOR, RCPT, 100POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts
CONN, STACKING, RCPT, 100POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84513-101LF | 2027-84513-101LF | 2188-84513-101LFCT-ND | 766326-84513-101LF | 84513-101LF | 20K6337 |
| Product Name | MEG-ARRAY ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 84513-101LF | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 100Pos, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Voltage Rating | 200 volts | 200 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps | ||||
| Termination | Solder | |||||
| Category | Board to Board Connector |