Amphenol Corporation MEG-ARRAY ® 84500-202LF

Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-202LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-202LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84500-202LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84500-202LF
MEG-ARRAY ® 84500-202LF
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-202LF.

MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-202LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-84500-202LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-84500-202LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-84500-202LFCT-ND
300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™

300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-84500-202LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-84500-202LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-84500-202LFDKR-ND
300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™

300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1006940-84500-202LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1006940-84500-202LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1006940-84500-202LF
Win Source Part Number: 1006940-84500-202LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MEG-Array®, MezzSelect™ Number of Positions: 300 Pitch: 0.050" (1.27mm) Connector Type: Array, Male Pins Number of Rows: 10 Contact Finish: Gold or Gold, GXT™ Package: Tape & Reel Mated Stacking Heights: 4mm, 5.5mm, 8mm Height Above Board: 0.132" (3.35mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-3599-6,84500202L F,84500-202LF-ND,609 -3599-1,609-3599-2 Base Product Number: 84500

Win Source Part Number: 1006940-84500-202LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MEG-Array®, MezzSelect™
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold or Gold, GXT™
Package: Tape & Reel
Mated Stacking Heights: 4mm, 5.5mm, 8mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 250
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-3599-6,84500202LF,84500-202LF-ND,609-3599-1,609-3599-2
Base Product Number: 84500

Buy Now Datasheet
Singapore, Singapore
SMD 450mA 200V Electronic Connector
2027-84500-202LF
SMD 450mA 200V Electronic Connector 2027-84500-202LF
300 Pos 1.27mm Header, 450mA, 200V, SMD/ST Product overview: 84500-202LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 450mA, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-202LF can be used for catalog matching and distributor lookup.

300 Pos 1.27mm Header, 450mA, 200V, SMD/ST Product overview: 84500-202LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 450mA, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84500-202LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84500-202LF
CONN ARRAY PLUG 300POS SMD GOLD

CONN ARRAY PLUG 300POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6328 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6328
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6328
STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84500-202LF 2188-84500-202LFCT-ND 1006940-84500-202LF 2027-84500-202LF 84500-202LF 20K6328
Product Name MEG-ARRAY ® Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD 450mA 200V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug Male / Plug
Voltage Rating 200 volts 200 volts
Current Rating 0.5 amps 0.5 amps
Category Board to Board Connector
Connector Type Array, Male Pins Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details