Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 69 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31369LF.
Conn Mezzanine HDR 69 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31369LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31369LF can be used for catalog matching and distributor lookup.
69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
69 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
CONN HDR 69POS SMD GOLD
CONAN HEADER-91911-31369LF
91911-31369LF-CONAN HEADER / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91911-31369LF | 2027-91911-31369LF | 609-3429-1-ND | 91911-31369LF | 06M2782 |
| Product Name | Conan ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conan Header-91911-31369Lf / 500 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 500 volts |