70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 70POS SMD GOLD
STACKING CONNECTOR, RCPT, 70POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:70Contacts;
ON TAPING (EMBOSS) 0.5MM PITCH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111611TR-ND | 7-5353159-0 | 67K7612 | 77AC0842 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 70Pos, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity | On Taping (Emboss) 0.5Mm Pitch Amp - Te Connectivity |
| Category | Board to Board Connector |