MEG-ARRAY ®, 240 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74213-102.
240 Position Connector Array, Male Pins Surface Mount Gold
MEG-ARRAY 240 POS PLUG,- 0MM, 30-AU, W/CAP / Tap/Rl
CONN ARRAY PLUG 240POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74213-102 | 2188-74213-102CT-ND | 29C8941 | 74213-102 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array 240 Pos Plug,- 0Mm, 30-Au, W/cap / Tap/rl Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | |||
| Voltage Rating | 200 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector |