Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21141LF.
41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
PCB STACKING CONNECTOR, PLUG, 41 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts;
CONN HDR 41POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91910-21141LF | 609-1576-ND | 06M2718 | 91910-21141LF |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Plug, 41 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Current Rating | 1.0 amps | |||
| Category | Board to Board Connector |