TE Connectivity Board to Board & Mezzanine Connectors 767056-2

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767056-2
Board to Board & Mezzanine Connectors 767056-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 20-TFQFN Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Fuse Holder 250V Circuit Cartridge Panel Mount Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 20-TFQFN
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Fuse Holder 250V Circuit Cartridge Panel Mount
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115656-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115656-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115656-ND
76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-767056-2
Electronic Connector 316-767056-2
High-Speed 10Gbps Board-to-Board Header, 76 Pos, 2.54mm Pitch, SMT/TH Product overview: 767056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767056-2 can be used for catalog matching and distributor lookup.

High-Speed 10Gbps Board-to-Board Header, 76 Pos, 2.54mm Pitch, SMT/TH Product overview: 767056-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767056-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767056-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767056-2
CONN PLUG 76P SMD PALLAD-NICKEL

CONN PLUG 76P SMD PALLAD-NICKEL

Supplier's Site
Mict,260,plug,76,assy,pdni Rohs Compliant Amp - Te Connectivity - 16H5589 - Newark, An Avnet Company
Chicago, IL, United States
Mict,260,plug,76,assy,pdni Rohs Compliant Amp - Te Connectivity
16H5589
Mict,260,plug,76,assy,pdni Rohs Compliant Amp - Te Connectivity 16H5589
MICT,260,PLUG,76,ASS Y,PDNI ROHS COMPLIANT: NO

MICT,260,PLUG,76,ASSY,PDNI ROHS COMPLIANT: NO

Supplier's Site
Mict,260,plug,76,assy,pdni Amp - Te Connectivity - 77AC0973 - Newark, An Avnet Company
Chicago, IL, United States
Mict,260,plug,76,assy,pdni Amp - Te Connectivity
77AC0973
Mict,260,plug,76,assy,pdni Amp - Te Connectivity 77AC0973
MICT,260,PLUG,76,ASS Y,PDNI

MICT,260,PLUG,76,ASSY,PDNI

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767056-2 A115656-ND 316-767056-2 767056-2 16H5589
Product Name Board to Board & Mezzanine Connectors Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mict,260,plug,76,assy,pdni Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Fixed Surface Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data