Amphenol Corporation Conan ® 91911-31321LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 21 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31321LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 21 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31321LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91911-31321LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 21 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31321LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 21 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31321LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91911-31321LF
SMD Electronic Connector 2027-91911-31321LF
Conn Mezzanine HDR 21 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31321LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31321LF can be used for catalog matching and distributor lookup.

Conn Mezzanine HDR 21 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31321LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31321LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3424-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3424-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3424-1-ND
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3424-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3424-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3424-2-ND
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3424-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3424-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3424-6-ND
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Conan Header-91911-31321Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 84K7144 - Newark, An Avnet Company
Chicago, IL, United States
Conan Header-91911-31321Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
84K7144
Conan Header-91911-31321Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 84K7144
CONAN HEADER-91911-31321LF / Tap/Rl RoHS Compliant: Yes

CONAN HEADER-91911-31321LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Header, 21Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4034 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 21Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4034
Mezzanine Conn, Header, 21Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4034
MEZZANINE CONN, HEADER, 21POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:Conan Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 21POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:Conan Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91911-31321LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91911-31321LF
CONN HDR 21POS SMD GOLD

CONN HDR 21POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91911-31321LF 2027-91911-31321LF 609-3424-1-ND 84K7144 27AJ4034 91911-31321LF
Product Name Conan ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Conan Header-91911-31321Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Header, 21Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps
Termination Solder
Category Board to Board Connector
Unlock Full Specs
to access all available technical data