Amphenol Corporation Bergstak ® 73277-101400LF

Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 100 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 73277-101400LF.
Request a Quote Datasheet
Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 100 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 73277-101400LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 73277-101400LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®
73277-101400LF
Bergstak ® 73277-101400LF
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 100 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 73277-101400LF.

Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board Receptacle, Vertical, Double Row, 100 Positions, 0.80mm (0.031in) Pitch, Amphenol is one of the leading manufacturers of 0.80mm Board to Board/Wire Connectors. Contact us today for more details of BergStak ® , part number 73277-101400LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-73277-101400LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-73277-101400LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-73277-101400LF-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
73277-101400LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 73277-101400LF
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M2006 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M2006
Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M2006
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 73277-101400LF 609-73277-101400LF-ND 73277-101400LF 06M2006
Product Name Bergstak ® Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 100 Position, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Voltage Rating 100 volts
Current Rating 0.8 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data