JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) AC01S080WA1R3000

Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-AC01S080WA1R3000TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-AC01S080WA1R3000TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-AC01S080WA1R3000TR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-AC01S080WA1R3000DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-AC01S080WA1R3000DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-AC01S080WA1R3000DKR-ND
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-AC01S080WA1R3000CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-AC01S080WA1R3000CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-AC01S080WA1R3000CT-ND
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AC01S080WA1R3000
SMD Electronic Connector 308-AC01S080WA1R3000
CONN RCPT 80POS SMD GOLD Product overview: AC01S080WA1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AC01S080WA1R3000 can be used for catalog matching and distributor lookup.

CONN RCPT 80POS SMD GOLD Product overview: AC01S080WA1R3000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AC01S080WA1R3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Connector Type: Receptacle Number of Rows: 5 + 2 Mounting Type: Fixed Contact Finish: Tin Height Above Board: 0.112" (2.85mm) Mated Stacking Heights: 5mm

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Connector Type: Receptacle
Number of Rows: 5 + 2
Mounting Type: Fixed
Contact Finish: Tin
Height Above Board: 0.112" (2.85mm)
Mated Stacking Heights: 5mm

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AC01S080WA1R3000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AC01S080WA1R3000
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-AC01S080WA1R3000TR-ND 308-AC01S080WA1R3000 AC01S080WA1R3000
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data