Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 21 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31521LF.
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
21 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
Conn Mezzanine HDR 21 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31521LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31521LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1000924-91911-31521L
Category: Connectors, Interconnects>Rectan
Series: Conan™, MezzSelect™
Number of Positions: 21
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm
Height Above Board: 0.147" (3.72mm)
Standard Package: 500
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-91911-31521LFDKR
Base Product Number: 91911
CONN HDR 21POS SMD GOLD
PCB STACKING CONNECTOR, PLUG, 21POS, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts;
91911-31521LF-CONAN HEADER / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91911-31521LF | 609-91911-31521LFDKR-ND | 2027-91911-31521LF | 1000924-91911-31521LF | 91911-31521LF | 80K7463 | 39AJ5421 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Plug, 21Pos, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | 91911-31521Lf-Conan Header / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 1.0 amps | ||||||
| Category | Board to Board Connector | ||||||
| Mounting | Surface Mount | SMD (SMT) | Surface Mount |