Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91901-31609LF.
9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 91901-31609LF | 91901-31609LF-ND |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts |
| Current Rating | 1.0 amps | |
| Category | Board to Board Connector |