Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31341LF.
41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
41 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
Conn Mezzanine HDR 41 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31341LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31341LF can be used for catalog matching and distributor lookup.
CONAN HEADER LF-91911-31341LF / Tap/Rl RoHS Compliant: Yes
MEZZANINE CONN, HEADER, 41POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts;
CONN HDR 41POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91911-31341LF | 609-3427-2-ND | 2027-91911-31341LF | 06M2780 | 27AJ4036 | 91911-31341LF |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Conan Header Lf-91911-31341Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Header, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Surface Mount |