80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, RCPT, 80POS, 0.5MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN RCPT 80POS SMD GOLD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111640TR-ND | 67K7614 | 8-5353159-0 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 80Pos, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |