Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 9 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31109LF.
Conn Mezzanine RCP 9 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91931-31109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31109LF can be used for catalog matching and distributor lookup.
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
Manufacturer: Amphenol FCI
Win Source Part Number: 1010639-91931-31109L
Packaging: Reel - TR
Number of Positions: 9
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 15μin (0.38μm)
Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm
Height Above Board: 0.129" (3.29mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CONN RCPT 9POS SMD GOLD
CONAN RECE LF-91931-31109LF / Tap/Rl RoHS Compliant: Yes
MEZZANINE CONN, RCPT, 9POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:Conan Series RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91931-31109LF | 2027-91931-31109LF | 609-5809-1-ND | 1010639-91931-31109LF | 91931-31109LF | 06M2829 | 27AJ4048 |
| Product Name | Conan ® | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 91931-31109LF | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conan Rece Lf-91931-31109Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 1.0 amps | ||||||
| Termination | Solder | ||||||
| Category | Board to Board Connector |