MEG-ARRAY ®, 200 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84535-101LF.
200 Position Connector Array, Female Sockets Surface Mount Gold
CONN ARRAY RCPT 200POS SMD GOLD
MEG-ARRAY LEAD FREE-200 POS RECP 8MM W/CAP / Tap/Rl RoHS Compliant: Yes
CONN, BGA RCPT, 200POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84535-101LF | 2188-84535-101LFCT-ND | 84535-101LF | 20K6352 | 27AJ4013 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array Lead Free-200 Pos Recp 8Mm W/cap / Tap/rl Rohs Compliant Amphenol Communications Solutions | Conn, Bga Rcpt, 200Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Voltage Rating | 200 volts | ||||
| Current Rating | 0.5 amps | ||||
| Category | Board to Board Connector | ||||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty |