Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21109LF.
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
9 Pos 1mm Pitch Mezzanine Receptacle, Straight SMD, LCP, 1A, 500V Product overview: 91930-21109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21109LF can be used for catalog matching and distributor lookup.
CONN RCPT 9POS SMD GOLD
PCB STACKING CONNECTOR, RECEPTACLE, 9 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91930-21109LF | 609-1588-ND | 2027-91930-21109LF | 91930-21109LF | 06M2815 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD 1A 500V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Receptacle, 9 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | Surface Mount |