Amphenol Corporation Conan ® 91931-31121LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 21 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31121LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 21 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31121LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91931-31121LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 21 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31121LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 21 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31121LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3520-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3520-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3520-1-ND
21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3520-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3520-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3520-2-ND
21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3520-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3520-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3520-6-ND
21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91931-31121LF
SMD Electronic Connector 2027-91931-31121LF
21 Pos 1mm Pitch Mezzanine Receptacle, Solder ST SMD Product overview: 91931-31121LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31121LF can be used for catalog matching and distributor lookup.

21 Pos 1mm Pitch Mezzanine Receptacle, Solder ST SMD Product overview: 91931-31121LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31121LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91931-31121LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91931-31121LF
CONN RCPT 21POS SMD GOLD

CONN RCPT 21POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3194
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3194
CONNECTOR, STACKING, RCPT, 21POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 21POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 84K7161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
84K7161
Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 84K7161
CONNECTOR, STACKING, RCPT, 21POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 21POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:21Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91931-31121LF 609-3520-1-ND 2027-91931-31121LF 91931-31121LF 65AC3194
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 21Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data