Amphenol Corporation MEG-ARRAY ® 84520-102LF

Description
MEG-ARRAY ®, 400 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84520-102LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 400 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84520-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84520-102LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84520-102LF
MEG-ARRAY ® 84520-102LF
MEG-ARRAY ®, 400 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84520-102LF.

MEG-ARRAY ®, 400 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84520-102LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD 200V 450mA Electronic Connector
2027-84520-102LF
SMD 200V 450mA Electronic Connector 2027-84520-102LF
400 Pos 1.27mm Header, LCP, Gold, 200V, 450mA, Straight, SMD Product overview: 84520-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84520-102LF can be used for catalog matching and distributor lookup.

400 Pos 1.27mm Header, LCP, Gold, 200V, 450mA, Straight, SMD Product overview: 84520-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84520-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 84520-102LF - 812059-84520-102LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 84520-102LF
812059-84520-102LF
Rectangular Connectors - 84520-102LF 812059-84520-102LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 812059-84520-102LF Packaging: Reel Number of Positions: 400 Pitch: 0.050" (1.27mm) Mounting Style: SMD Connector Type: Array, Male Pins Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 10mm, 12mm, 14mm Height Above Board: 0.368" (9.35mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 812059-84520-102LF
Packaging: Reel
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 10mm, 12mm, 14mm
Height Above Board: 0.368" (9.35mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 2188-84520-102LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2188-84520-102LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2188-84520-102LFCT-ND
400 Position Connector Array, Male Pins Surface Mount Gold

400 Position Connector Array, Male Pins Surface Mount Gold

Buy Now Datasheet
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6346 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6346
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6346
STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Plug, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3245 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Plug, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3245
Conn, Stacking, Plug, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3245
CONN, STACKING, PLUG, 400POS, 10ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

CONN, STACKING, PLUG, 400POS, 10ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84520-102LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84520-102LF
CONN ARRAY PLUG 400POS SMD GOLD

CONN ARRAY PLUG 400POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 84520-102LF 2027-84520-102LF 812059-84520-102LF 2188-84520-102LFCT-ND 20K6346 84520-102LF
Product Name MEG-ARRAY ® SMD 200V 450mA Electronic Connector Rectangular Connectors - 84520-102LF Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug Male / Plug Male / Plug
Voltage Rating 200 volts 200 volts
Current Rating 0.5 amps 0.5 amps
Termination SMD/SMT
Connector Type Rectangular Connectors, Heavy Duty Array, Male Pins Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data