20 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
WIRE-BOARD CONNECTOR, RCPT 20POS 1.27MM; Body Material:Liquid Crystal Polymer; Connecting Termination:Solder; Connector Type:Interface; Current Rating:1A; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No
20 CHAMP BLDMATE R/A RCPT ASSY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 787653-2 | 787653-2-ND | 34B2015 | 36AC8364 |
| Product Name | I/O Connectors | Centronics Connectors | Wire-Board Connector, Rcpt 20Pos 1.27Mm; Body Material Amp - Te Connectivity | 20 Champ Bldmate R/a Rcpt Assy Amp - Te Connectivity |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | PCB Straight Thru Hole |