TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 767056-6

Description
228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet
Description
228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 767056-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
767056-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 767056-6-ND
228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767056-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767056-6
CONN PLUG 228P SMD PALLAD-NICKEL

CONN PLUG 228P SMD PALLAD-NICKEL

Supplier's Site
Stacking Connector, Plug, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity - 16H5591 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity
16H5591
Stacking Connector, Plug, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity 16H5591
STACKING CONNECTOR, PLUG, 266POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60" RoHS Compliant: No

STACKING CONNECTOR, PLUG, 266POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 767056-6-ND 767056-6 16H5591
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details