MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-102.
100 Position Connector Array, Male Pins Surface Mount Gold
100 Pos 1.27mm LCP Header, Solder ST SMD Product overview: 84512-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84512-102 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 812673-84512-102
Packaging: Reel
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 4mm
Height Above Board: 0.132" (3.35mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
MEG-ARRAY 100 POS PLUG,- 0MM, 30-AU, W/CAP ROHS COMPLIANT: NO
CONN, BGA PLUG, 100POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts
MEG-ARRAY 100 POS PLUG,- 0MM, 30-AU, W/CAP / Tap/Rl RoHS Compliant: No
CONN ARRAY PLUG 100POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84512-102 | 2188-84512-102CT-ND | 2027-84512-102 | 812673-84512-102 | 80AH1099 | 27AJ4009 | 84512-102 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Rectangular Connectors - 84512-102 | Meg-Array 100 Pos Plug,- 0Mm, 30-Au, W/cap Rohs Compliant Amphenol | Conn, Bga Plug, 100Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | ||||||
| Voltage Rating | 200 volts | ||||||
| Current Rating | 0.5 amps | ||||||
| Category | Board to Board Connector |