TE Connectivity Centronics Connectors 787653-3

Description
20 Position Receptacle Connector Board to Board, SCA-2 Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
20 Position Receptacle Connector Board to Board, SCA-2 Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A97698-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A97698-ND
Centronics Connectors A97698-ND
20 Position Receptacle Connector Board to Board, SCA-2 Through Hole, Right Angle Solder

20 Position Receptacle Connector Board to Board, SCA-2 Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
787653-3
I/O Connectors 787653-3
I/O Connectors

I/O Connectors

Buy Now
Interface Connector, Rect, 20Pos, Thru Hole R/a; No. Of Contacts Amp - Te Connectivity - 42K8826 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, Rect, 20Pos, Thru Hole R/a; No. Of Contacts Amp - Te Connectivity
42K8826
Interface Connector, Rect, 20Pos, Thru Hole R/a; No. Of Contacts Amp - Te Connectivity 42K8826
INTERFACE CONNECTOR, RECT, 20POS, THRU HOLE R/A; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Board to Board; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes

INTERFACE CONNECTOR, RECT, 20POS, THRU HOLE R/A; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Board to Board; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site Datasheet
20 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity - 42AJ6809 - Newark, An Avnet Company
Chicago, IL, United States
20 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity
42AJ6809
20 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity 42AJ6809
20 BLDMATE RCPT ASSY LEAD FREE

20 BLDMATE RCPT ASSY LEAD FREE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97698-ND 787653-3 42K8826 42AJ6809
Product Name Centronics Connectors I/O Connectors Interface Connector, Rect, 20Pos, Thru Hole R/a; No. Of Contacts Amp - Te Connectivity 20 Bldmate Rcpt Assy Lead Free Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
Screw Connectors - 36-7693-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details