MEG-ARRAY ®, 400 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74388-101LF.
400 Position Connector Array, Female Sockets Surface Mount Gold
Manufacturer: AMPHENOL
Win Source Part Number: 907899-74388-101LF
Series: MEG-Array®, MezzSelect™
Features: 400 Position Connector Array, Female Sockets Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74388
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1103-1, 609-1103-2, 74388101LF, 609-1103-6
400 Pos 1.27mm BGA Receptacle, LCP, Gold, 200V, 450mA, SMT Product overview: 74388-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 450mA, BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 200V, 450mA, BGA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-74388-101LF can be used for catalog matching and distributor lookup.
MEG-ARRAY 400 POS RECP,-6MM 30-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes
CONN ARRAY RCPT 400POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74388-101LF | 2188-74388-101LFCT-ND | 907899-74388-101LF | 2027-74388-101LF | 20K6202 | 74388-101LF |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 74388-101LF | 200V 450mA BGA Electronic Connector | Meg-Array 400 Pos Recp,-6Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts | 200 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps | ||||
| Category | Board to Board Connector | |||||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |