Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-31151LF.
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
CONN RCPT 51POS SMD GOLD
CONAN RECE-91930-31151LF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91930-31151LF | 609-4459-2-ND | 91930-31151LF | 84K7159 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conan Rece-91930-31151Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Current Rating | 1.0 amps | |||
| Category | Board to Board Connector |