296 Signal (148 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
STEP-Z PLUG 25MM 296P LF ST
Board to Board & Mezzanine Connectors
296P 1.3mm Pitch 1A Gold Plated Header Receptacle Product overview: 7-1761616-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-1761616-5 can be used for catalog matching and distributor lookup.
CONN DIFF ARRAY PLUG 296POS SMD
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99365-ND | 7-1761616-5 | 316-7-1761616-5 | 7-1761616-5 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | 1A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Differential Pair Array, Male | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |