TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 767115-8

Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 767115-8-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
767115-8-ND
Arrays, Edge Type, Mezzanine (Board to Board) 767115-8-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 767115-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767115-8
Board to Board & Mezzanine Connectors 767115-8
MICT,REC,038,ASY,.02 5 TAPE PKG

MICT,REC,038,ASY,.025 TAPE PKG

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767115-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767115-8
CONN RCPT 38POS SMD GOLD

CONN RCPT 38POS SMD GOLD

Supplier's Site
Mict,rec,038,asy,.025 Tape Pkg Rohs Compliant Amp - Te Connectivity - 19H3043 - Newark, An Avnet Company
Chicago, IL, United States
Mict,rec,038,asy,.025 Tape Pkg Rohs Compliant Amp - Te Connectivity
19H3043
Mict,rec,038,asy,.025 Tape Pkg Rohs Compliant Amp - Te Connectivity 19H3043
MICT,REC,038,ASY,.02 5 TAPE PKG ROHS COMPLIANT: NO

MICT,REC,038,ASY,.025 TAPE PKG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767115-8-ND 767115-8 767115-8 19H3043
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mict,rec,038,asy,.025 Tape Pkg Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A28654-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Circular Connector Assemblies - 2262-A22060-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details