Amphenol Corporation Conan ® 91910-21115LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 15 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21115LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 15 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21115LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91910-21115LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 15 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21115LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 15 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21115LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1572-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1572-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1572-ND
15 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

15 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD 1A 500V Electronic Connector
2027-91910-21115LF
SMD 1A 500V Electronic Connector 2027-91910-21115LF
15 Pos 1mm Pitch Mezzanine Header, SMD, Straight, LCP, 1A, 500V Product overview: 91910-21115LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91910-21115LF can be used for catalog matching and distributor lookup.

15 Pos 1mm Pitch Mezzanine Header, SMD, Straight, LCP, 1A, 500V Product overview: 91910-21115LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91910-21115LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Stacking Connector, Plug, 15 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M2714 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Stacking Connector, Plug, 15 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M2714
Pcb Stacking Connector, Plug, 15 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M2714
PCB STACKING CONNECTOR, PLUG, 15 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

PCB STACKING CONNECTOR, PLUG, 15 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site
91910-21115Lf-Conan Header Amphenol Communications Solutions - 95AJ5629 - Newark, An Avnet Company
Chicago, IL, United States
91910-21115Lf-Conan Header Amphenol Communications Solutions
95AJ5629
91910-21115Lf-Conan Header Amphenol Communications Solutions 95AJ5629
91910-21115LF-CONAN HEADER

91910-21115LF-CONAN HEADER

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91910-21115LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91910-21115LF
CONN HDR 15POS SMD GOLD

CONN HDR 15POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91910-21115LF 609-1572-ND 2027-91910-21115LF 06M2714 95AJ5629 91910-21115LF
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A 500V Electronic Connector Pcb Stacking Connector, Plug, 15 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 91910-21115Lf-Conan Header Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data