MEG-ARRAY ®, 200 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84517-101LF.
200 Position Connector Array, Female Sockets Surface Mount Gold
200 Pos 1.27mm BGA Receptacle, 450mA, 200V, Gold Plated Product overview: 84517-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450mA, 200V, BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 450mA, 200V, BGA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84517-101LF can be used for catalog matching and distributor lookup.
CONN, STACKING, RCPT, 200POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts
CONN, STACKING, RCPT, 200POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts
CONN ARRAY RCPT 200POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84517-101LF | 2188-84517-101LFCT-ND | 2027-84517-101LF | 20K6343 | 84517-101LF |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | 450mA 200V BGA Electronic Connector | Conn, Stacking, Rcpt, 200Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts | 200 volts | |||
| Current Rating | 0.5 amps | 0.5 amps | |||
| Category | Board to Board Connector | ||||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty |