Amphenol Corporation Conan ® 91930-21141LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21141LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21141LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91930-21141LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21141LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 41 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21141LF.

Supplier's Site Datasheet
Singapore, Singapore
500V 1A Electronic Connector
2027-91930-21141LF
500V 1A Electronic Connector 2027-91930-21141LF
41 Pos 1mm Pitch Mezzanine Receptacle, 500V, 1A, LCP, Gold/GXT/Ni Product overview: 91930-21141LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21141LF can be used for catalog matching and distributor lookup.

41 Pos 1mm Pitch Mezzanine Receptacle, 500V, 1A, LCP, Gold/GXT/Ni Product overview: 91930-21141LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21141LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 975068-91930-21141LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
975068-91930-21141LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 975068-91930-21141LF
Win Source Part Number: 975068-91930-21141LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Conan™, MezzSelect™ Number of Positions: 41 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 15.0µin (0.38µm) Package: Tube Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm Height Above Board: 0.129" (3.28mm) Standard Package: 24 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 9193021141LF,2266-91 930-21141LF,609-1594 Base Product Number: 91930

Win Source Part Number: 975068-91930-21141LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Conan™, MezzSelect™
Number of Positions: 41
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tube
Mated Stacking Heights: 4.15mm, 4.5mm, 5mm, 5.5mm, 6mm, 7mm, 7.52mm
Height Above Board: 0.129" (3.28mm)
Standard Package: 24
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 9193021141LF,2266-91930-21141LF,609-1594
Base Product Number: 91930

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1594-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1594-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1594-ND
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91930-21141LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91930-21141LF
CONN RCPT 41POS SMD GOLD

CONN RCPT 41POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 41Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 29AH3001 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 41Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
29AH3001
Connector, Stacking, Rcpt, 41Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 29AH3001
CONNECTOR, STACKING, RCPT, 41POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 41POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 91930-21141LF 2027-91930-21141LF 975068-91930-21141LF 609-1594-ND 91930-21141LF 29AH3001
Product Name Conan ® 500V 1A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 41Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Termination SMD/SMT
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data