Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 25 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31125LF.
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
CONAN RECEPTACLE
CONNECTOR, STACKING, RCPT, 25POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:25Contacts;
CONNECTOR, STACKING, RCPT, 25POS, 2ROW; Product Range:Conan 91931 Series; No. of Contacts:25Contacts;
CONN RCPT 25POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91931-31125LF | 609-4461-1-ND | Amphenol FCI Asia 91931-31125LF | 29AH3002 | 06M2831 | 91931-31125LF |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 25Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connector, Stacking, Rcpt, 25Pos, 2Row; Product Range Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Surface Mount |