Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 31 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21131LF.
31 Pos 1mm Pitch Mezzanine Receptacle, 1A, 500V, LCP, Gold/GXT/PdNi Product overview: 91930-21131LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91930-21131LF can be used for catalog matching and distributor lookup.
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
PCB STACKING CONNECTOR, RECEPTACLE, 31 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts;
CONN RCPT 31POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91930-21131LF | 2027-91930-21131LF | 609-1593-ND | 06M2819 | 91930-21131LF |
| Product Name | Conan ® | 1A 500V Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Receptacle, 31 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Termination | SMD/SMT | ||||
| Voltage Rating | 500 volts |