.5FHP08H,220,S,GIG,0
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
220 Pos 0.5mm Pitch SMT Header, 50V, 500mA, Gold/Tin Product overview: 8-6318491-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-8-6318491-6 can be used for catalog matching and distributor lookup.
STK BRD CONN, HDR, 220POS, 2ROW, 0.5MM ROHS COMPLIANT: YES
CONN PLUG 220POS SMD GOLD
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8-6318491-6 | A121098-ND | 316-8-6318491-6 | 70AH7855 | 8-6318491-6 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | 50V 500mA Electronic Connector | Stk Brd Conn, Hdr, 220Pos, 2Row, 0.5Mm Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | ||||
| Contact Pitch | 0.5080 mm (0.0200 inch) |