MEG-ARRAY ®, 200 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84516-102LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: MEG-Array®, MezzSelect™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Array, Male Pins
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Mounting Type: Surface Mount
200 Position Connector Array, Male Pins Surface Mount Gold
STACKING CONNECTOR, PLUG, 200 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts
CONN ARRAY PLUG 200POS SMD GOLD
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84516-102LF | 2188-84516-102LFCT-ND | 20K6340 | 84516-102LF | |
| Product Name | MEG-ARRAY ® | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 200 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | Male / Plug | |||
| Voltage Rating | 200 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Array, Male Pins | Rectangular Connectors, Heavy Duty |