MEG-ARRAY ®, 400 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84740-102LF.
400 Position Connector Array, Male Pins Surface Mount Gold
400 Pos 1.27mm Header, LCP, Gold, 200V, 450mA, SMD Product overview: 84740-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84740-102LF can be used for catalog matching and distributor lookup.
CONN ARRAY PLUG 400POS SMD GOLD
STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts
MEG-ARRAY 400 POS PLUG,-0MM 30-AU W/CAP PB FREE ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84740-102LF | 2188-84740-102LFCT-ND | 2027-84740-102LF | 84740-102LF | 20K6363 | 80AH1105 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD 200V 450mA Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Meg-Array 400 Pos Plug,-0Mm 30-Au W/cap Pb Free Rohs Compliant Amphenol |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Voltage Rating | 200 volts | 200 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps | ||||
| Category | Board to Board Connector | |||||
| Connector Type | Array, Male Pins | Rectangular Connectors, Heavy Duty |