Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 41 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91921-31141LF.
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
CONN RCPT 41POS SMD GOLD
CONAN RECEP-91921-31141LF / Tap/Rl RoHS Compliant: Yes
MEZZANINE CONN, RCPT, 41POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts;
91921-31141LF-CONAN RECEP / AMPHENOL FCI ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91921-31141LF | 609-6163-ND | 91921-31141LF | 43K4510 | 27AJ4046 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conan Recep-91921-31141Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | ||||
| Category | Board to Board Connector |