MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-102LF.
100 Pos 1.27mm LCP Header, Solder ST, 0.45A, 85C Product overview: 84512-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 0.45A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84512-102LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 766325-84512-102LF
Series: MEG-Array, MezzSelect
Packaging: Reel package
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 4mm
Height Above Board: 0.132" (3.35mm)
Mounting: SMD
Family Name: 84512
Categories: Connectors, Interconnects
Introduction Date: October 28, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
100 Position Connector Array, Male Pins Surface Mount Gold
STACKING CONNECTOR, PLUG, 100 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts
STACKING CONNECTOR, PLUG, 100 POSITION, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts
Stacking Board Connector, BGA, MEG-Array Series, Plug, 1.27 mm, 100, Surface Mount RoHS Compliant: Yes
CONN ARRAY PLUG 100POS SMD GOLD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84512-102LF | 2027-84512-102LF | 766325-84512-102LF | 2188-84512-102LFCT-ND | 20K6335 | 28X2873 | 19P1507 | 84512-102LF |
| Product Name | MEG-ARRAY ® | 0.45A Electronic Connector | Rectangular Connectors - 84512-102LF | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 100 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Stacking Connector, Plug, 100 Position, 1.27Mm, Full Reel; Mezzanine Connector Type Amphenol Communications Solutions | Stacking Board Connector, Bga, Meg-Array Series, Plug, 1.27 Mm, 100, Surface Mount Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | Male / Plug | ||||||
| Voltage Rating | 200 volts | |||||||
| Current Rating | 0.5 amps | |||||||
| Connector Type | Rectangular Connectors, Heavy Duty | Array, Male Pins | Rectangular Connectors, Heavy Duty |