Board to Board & Mezzanine Connectors
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Product Range:QTE Series; No. of Contacts:38Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 767096-8 | A103921TR-ND | 94B0919 | 767096-8 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 38 Position, 0.64Mm; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty |