Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 25 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21125LF.
25 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
Conn Mezzanine HDR 25 POS 0.5mm Solder ST SMD CONAN® Tube Product overview: 91910-21125LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91910-21125LF can be used for catalog matching and distributor lookup.
CONN HDR 25POS SMD GOLD
PCB STACKING CONNECTOR, PLUG, 25 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:25Contacts;
91910-21125LF-CONAN HEADER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91910-21125LF | 609-1574-ND | 2027-91910-21125LF | 91910-21125LF | 06M2716 | 80AH1280 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Plug, 25 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | 91910-21125Lf-Conan Header Rohs Compliant Amphenol |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Current Rating | 1.0 amps | |||||
| Category | Board to Board Connector |