Amphenol Corporation Conan ® 91910-21109LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21109LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21109LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91910-21109LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21109LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91910-21109LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-1570-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-1570-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-1570-ND
9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD 1A 500V Electronic Connector
2027-91910-21109LF
SMD 1A 500V Electronic Connector 2027-91910-21109LF
9 Pos 1mm Pitch Mezzanine Header, Straight, SMD, LCP, 1A, 500V Product overview: 91910-21109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91910-21109LF can be used for catalog matching and distributor lookup.

9 Pos 1mm Pitch Mezzanine Header, Straight, SMD, LCP, 1A, 500V Product overview: 91910-21109LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91910-21109LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 29AH3000 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
29AH3000
Connector, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 29AH3000
CONNECTOR, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91910-21109LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91910-21109LF
CONN HDR 9POS SMD GOLD

CONN HDR 9POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91910-21109LF 609-1570-ND 2027-91910-21109LF 29AH3000 91910-21109LF
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A 500V Electronic Connector Connector, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data