Amphenol Corporation Conan ® 91931-31131LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 31 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31131LF.
Request a Quote
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 31 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31131LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Stacking, Rcpt, 31Pos, 2Row (part number 84K7162) is designed for mezzanine applications in industrial environments. It features a 1.00mm pitch and supports up to 5Gb/s data rates, making it suitable for high-speed communication needs. The connector has a vertical configuration with 31 positions and is RoHS compliant, ensuring it meets environmental standards. Constructed with a phosphor bronze header and a copper alloy receptacle, the connector offers durability with a mating force of 125g per contact and a retention force of 44N minimum to the PCB. It is designed for surface mount applications and provides an audible "click" during mating to confirm secure connections. The connector is packaged in tape and reel for efficient handling and assembly. This product is ideal for applications in communications and networking equipment, electronic security, and medical diagnostics, among others.

Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Connector, Stacking, Rcpt, 31Pos, 2Row (part number 84K7162) is designed for mezzanine applications in industrial environments. It features a 1.00mm pitch and supports up to 5Gb/s data rates, making it suitable for high-speed communication needs. The connector has a vertical configuration with 31 positions and is RoHS compliant, ensuring it meets environmental standards. Constructed with a phosphor bronze header and a copper alloy receptacle, the connector offers durability with a mating force of 125g per contact and a retention force of 44N minimum to the PCB. It is designed for surface mount applications and provides an audible "click" during mating to confirm secure connections. The connector is packaged in tape and reel for efficient handling and assembly. This product is ideal for applications in communications and networking equipment, electronic security, and medical diagnostics, among others.

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91931-31131LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 31 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31131LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 31 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31131LF.

Supplier's Site Datasheet
Singapore, Singapore
500V 1A Electronic Connector
2027-91931-31131LF
500V 1A Electronic Connector 2027-91931-31131LF
31 Pos 2 Row 1mm Pitch Receptacle, SM, 500V, 1A Product overview: 91931-31131LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31131LF can be used for catalog matching and distributor lookup.

31 Pos 2 Row 1mm Pitch Receptacle, SM, 500V, 1A Product overview: 91931-31131LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31131LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4462-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4462-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4462-1-ND
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4462-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4462-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4462-2-ND
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-4462-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-4462-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-4462-6-ND
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91931-31131LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91931-31131LF
CONN RCPT 31POS SMD GOLD

CONN RCPT 31POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 84K7162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
84K7162
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 84K7162
CONNECTOR, STACKING, RCPT, 31POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 31POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3196
Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3196
CONNECTOR, STACKING, RCPT, 31POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 31POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 91931-31131LF 2027-91931-31131LF 609-4462-1-ND 91931-31131LF 84K7162
Product Name Conan ® 500V 1A Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 31Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps 1.0 amps
Termination Solder
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data