Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 11 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31311LF.
11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
11 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
CONN, STACKING, HEADER, 11POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:11Contacts;
CONN HDR 11POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91911-31311LF | 609-3422-2-ND | 65AC3187 | 91911-31311LF |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 11Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Current Rating | 1.0 amps | |||
| Category | Board to Board Connector |