Amphenol Corporation Conan ® 91931-31151LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31151LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31151LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91931-31151LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31151LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91931-31151LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91931-31151LF
SMD Electronic Connector 2027-91931-31151LF
Conn Mezzanine RCP 51 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91931-31151LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31151LF can be used for catalog matching and distributor lookup.

Conn Mezzanine RCP 51 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91931-31151LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91931-31151LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-91931-31151LF-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-91931-31151LF-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-91931-31151LF-ND
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91931-31151LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91931-31151LF
CONN RCPT 51POS SMD GOLD

CONN RCPT 51POS SMD GOLD

Supplier's Site
Conan Rece-91931-31151Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 53K1661 - Newark, An Avnet Company
Chicago, IL, United States
Conan Rece-91931-31151Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
53K1661
Conan Rece-91931-31151Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 53K1661
CONAN RECE-91931-31151LF / Tap/Rl RoHS Compliant: Yes

CONAN RECE-91931-31151LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4049 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4049
Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4049
MEZZANINE CONN, RCPT, 51POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:51Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 51POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:51Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91931-31151LF 2027-91931-31151LF 609-91931-31151LF-ND 91931-31151LF 53K1661 27AJ4049
Product Name Conan ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conan Rece-91931-31151Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps
Termination Solder
Category Board to Board Connector
Unlock Full Specs
to access all available technical data