MEG-ARRAY ®, 300 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84501-201LF.
300 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
Manufacturer: AMPHENOL
Win Source Part Number: 908535-84501-201LF
Series: MEG-Array®, MezzSelect™
Features: 300 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
Package: Reel - TR
Mounting: Surface Mount
Family Name: 84501
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-6135-1, 84501-201LF-ND, 609-6135-6, 609-6135-2
300 Pos 1.27mm Header RCP ST SMD 200V 450mA Product overview: 84501-201LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84501-201LF can be used for catalog matching and distributor lookup.
CONN ARRAY RCPT 300POS SMD GOLD
MEG-ARRAY 300 POS RECP,-4MM 50-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes
CONN, BGA RCPT, 300POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84501-201LF | 2188-84501-201LFCT-ND | 908535-84501-201LF | 2027-84501-201LF | 84501-201LF | 20K6331 | 27AJ4008 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 84501-201LF | SMD 200V 450mA Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array 300 Pos Recp,-4Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions | Conn, Bga Rcpt, 300Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Voltage Rating | 200 volts | 200 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Category | Board to Board Connector | ||||||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount |