Amphenol Corporation Conan ® 91911-31431LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 31 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31431LF.
Request a Quote
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 31 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31431LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Conan® mezzanine connector, part number 27AJ4040, features a header configuration with 31 positions and a 1mm pitch spacing. It is designed for surface mount applications and is suitable for use in harsh environments, providing secure and high-speed connections. The connector supports a maximum current rating of 1.0A per contact and is capable of data rates up to 5Gb/s. Constructed with a phosphor bronze header and a copper alloy receptacle, the connector is RoHS compliant and lead-free, meeting environmental standards. It includes features such as an audible "click" for secure mating, polarization to prevent mismating, and options for metal hold-down for enhanced retention on the PCB. The connector is packaged in tape and reel for efficient assembly processes, making it a versatile choice for various applications including communications, networking, and medical diagnostics.

Datasheet Summary
Powered by GS/AI

The Amphenol Communications Solutions Conan® mezzanine connector, part number 27AJ4040, features a header configuration with 31 positions and a 1mm pitch spacing. It is designed for surface mount applications and is suitable for use in harsh environments, providing secure and high-speed connections. The connector supports a maximum current rating of 1.0A per contact and is capable of data rates up to 5Gb/s. Constructed with a phosphor bronze header and a copper alloy receptacle, the connector is RoHS compliant and lead-free, meeting environmental standards. It includes features such as an audible "click" for secure mating, polarization to prevent mismating, and options for metal hold-down for enhanced retention on the PCB. The connector is packaged in tape and reel for efficient assembly processes, making it a versatile choice for various applications including communications, networking, and medical diagnostics.

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91911-31431LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 31 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31431LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 31 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31431LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91911-31431LF
SMD Electronic Connector 2027-91911-31431LF
Conn Mezzanine HDR 31 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31431LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31431LF can be used for catalog matching and distributor lookup.

Conn Mezzanine HDR 31 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31431LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31431LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3435-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3435-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3435-2-ND
31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3435-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3435-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3435-1-ND
31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3435-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3435-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3435-6-ND
31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

31 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Conan Header-91911-31431Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 06M2786 - Newark, An Avnet Company
Chicago, IL, United States
Conan Header-91911-31431Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions
06M2786
Conan Header-91911-31431Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions 06M2786
CONAN HEADER-91911-31431LF / Tap/Rl RoHS Compliant: Yes

CONAN HEADER-91911-31431LF / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Header, 31Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4040 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 31Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4040
Mezzanine Conn, Header, 31Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4040
MEZZANINE CONN, HEADER, 31POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:Conan Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 31POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:Conan Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91911-31431LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91911-31431LF
CONN HDR 31POS SMD GOLD

CONN HDR 31POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91911-31431LF 2027-91911-31431LF 609-3435-2-ND 06M2786 27AJ4040 91911-31431LF
Product Name Conan ® SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Conan Header-91911-31431Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Header, 31Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header, Center Strip Contacts Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps
Termination Solder
Category Board to Board Connector
Unlock Full Specs
to access all available technical data