Amphenol Corporation Conan ® 91911-31409LF

Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31409LF.
Request a Quote Datasheet
Description
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31409LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® - 91911-31409LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31409LF.

Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Header, Surface Mount, 9 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91911-31409LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3430-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3430-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3430-2-ND
9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3430-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3430-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3430-1-ND
9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-3430-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-3430-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-3430-6-ND
9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-91911-31409LF
SMD Electronic Connector 2027-91911-31409LF
Conn Mezzanine HDR 9 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31409LF can be used for catalog matching and distributor lookup.

Conn Mezzanine HDR 9 POS 0.5mm Solder ST SMD CONAN® T/R Product overview: 91911-31409LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-91911-31409LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1173778-91911-31409LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1173778-91911-31409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1173778-91911-31409LF
Win Source Part Number: 1173778-91911-31409L F Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Conan™, MezzSelect™ Number of Positions: 9 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Mated Stacking Heights: 6mm Height Above Board: 0.107" (2.72mm) Standard Package: 500 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 9191131409LF,609-343 0-2,609-3430-1,91911 -31409LF-ND,609-3430 -6 Base Product Number: 91911

Win Source Part Number: 1173778-91911-31409LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Conan™, MezzSelect™
Number of Positions: 9
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 6mm
Height Above Board: 0.107" (2.72mm)
Standard Package: 500
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 9191131409LF,609-3430-2,609-3430-1,91911-31409LF-ND,609-3430-6
Base Product Number: 91911

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
91911-31409LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 91911-31409LF
CONN HDR 9POS SMD GOLD

CONN HDR 9POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3189 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3189
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3189
CONN, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
91911-31409Lf-Plug Assy Gxt(Tm) Plated Rohs Compliant Amphenol Communications Solutions - 38AH4982 - Newark, An Avnet Company
Chicago, IL, United States
91911-31409Lf-Plug Assy Gxt(Tm) Plated Rohs Compliant Amphenol Communications Solutions
38AH4982
91911-31409Lf-Plug Assy Gxt(Tm) Plated Rohs Compliant Amphenol Communications Solutions 38AH4982
91911-31409LF-PLUG ASSY GXT(TM) PLATED ROHS COMPLIANT: YES

91911-31409LF-PLUG ASSY GXT(TM) PLATED ROHS COMPLIANT: YES

Supplier's Site
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions - 06M2783 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions
06M2783
Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 06M2783
CONN, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 9POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91911-31409LF 609-3430-2-ND 2027-91911-31409LF 1173778-91911-31409LF 91911-31409LF 65AC3189 38AH4982
Product Name Conan ® Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 9Pos, 2Row; Mezzanine Connector Type Amphenol Communications Solutions 91911-31409Lf-Plug Assy Gxt(Tm) Plated Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Current Rating 1.0 amps
Category Board to Board Connector
Mounting Surface Mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data