Conan ®, Conan ® 1.00mm Pitch, Board To Board Connector, I - Industrial Series, Vertical Receptacle, Surface Mount, 51 Positions, 1.00mm ( 0.039in) Pitch., Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® part number 91930-21151LF.
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold or Gold, GXT™
CONN RCPT 51POS SMD GOLD
PCB STACKING CONNECTOR, RECEPTACLE, 51 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:51Contacts;
91930-21151LF-CONAN RECE / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 91930-21151LF | 609-1595-ND | 91930-21151LF | 84K7157 | 39AJ5429 |
| Product Name | Conan ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pcb Stacking Connector, Receptacle, 51 Position, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions | 91930-21151Lf-Conan Rece / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Current Rating | 1.0 amps | ||||
| Category | Board to Board Connector |