MEG-ARRAY ®, 300 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84501-101LF.
300 Position Connector Array, Female Sockets Surface Mount Gold
Conn Board to Board RCP 300 POS 1.27mm Solder ST SMD T/R Product overview: 84501-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84501-101LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 908534-84501-101LF
Series: MEG-Array®, MezzSelect™
Features: 300 Position Connector Array, Female Sockets Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 84501
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 84501101LF, 609-1097-1, 609-1097-2, Q4716680, 609-1097-6
STACKING CONNECTOR, RECEPTACLE, 300 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts
CONN ARRAY RCPT 300POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84501-101LF | 2188-84501-101LFCT-ND | 2027-84501-101LF | 908534-84501-101LF | 20K6330 | 84501-101LF |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Rectangular Connectors - 84501-101LF | Stacking Connector, Receptacle, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts | |||||
| Current Rating | 0.5 amps | |||||
| Category | Board to Board Connector | |||||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |